The SR7-5V-200-1C is a signal relay with a 5 Vdc coil, 200 mW coil power, and 1 Form C contact configuration. It switches up to 1 A at 120 Vac or 24 Vdc, with a maximum switching current of 3 A and switching power of 360 VA or 72 W. Contact resistance is 50 mΩ at 6 Vdc and 0.1 A. Operating temperature ranges from -25 °C to 70 °C, with a weight of 4.0 g. The relay complies with UL/cUL 508 and UL94V-0 flammability standards, is RoHS compliant, and uses PBT housing with tin-plated copper terminals. It is packaged in tubes of 25 or cartons of 2,000 units.
RELAY GENERAL PURPOSE SPDT 1A 5V
| DigiKey | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2223-SR7-5V-200-1C-ND |
| Product Name | Signal Relays, Up to 2 Amps |
| Relay Type | General |
| Mounting | PCBoard |
| Poles | Single Pole (SP) |