The SR7-24V-200-1C is a signal relay with a 24 Vdc coil, 200 mW coil power, and a 1 Form C contact configuration. It operates with a minimum release voltage of 2.4 Vdc and a coil resistance of 2,880 Ω. The contacts are rated for switching up to 3 A and 360 VA, with a maximum switching voltage of 220 Vac or 30 Vdc, and a minimum switching load of 5 Vdc, 10 mA. The relay has a contact resistance of 50 mΩ at 6 Vdc and 0.1 A, an operate and release time of 5 ms, and a mechanical life of 10,000,000 operations. It is packaged in a surface-mountable case with a weight of 4.0 g, meets UL/cUL 508 safety approvals, and has a UL94V-0 flammability rating. The operating temperature range is -25 °C to 70 °C.
RELAY GEN PURPOSE SPDT 1A 24V
| DigiKey | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2223-SR7-24V-200-1C-ND |
| Product Name | Signal Relays, Up to 2 Amps |
| Relay Type | General |
| Mounting | PCBoard |
| Poles | Single Pole (SP) |