The SR5-5V-200-1C is a signal relay with a 5 Vdc coil, 200 mW coil power, and a 1 Form C contact configuration. It has a contact rating of 1 A at 120 Vac or 24 Vdc, with a maximum switching current of 3 A and switching power of 360 VA or 72 W. Contact resistance is 50 mΩ at 6 Vdc and 0.1 A. The relay operates in 5 ms and releases in 5 ms, with an electrical life of 100,000 operations and mechanical life of 10,000,000 operations. It meets UL/cUL 508 safety approvals and UL94V-0 flammability rating. The device is RoHS compliant, weighs 4.0 g, and operates from -25°C to 70°C. The package is through-hole with a PCB footprint designed for standard mounting.
RELAY GENERAL PURPOSE SPDT 1A 5V
| DigiKey | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2223-SR5-5V-200-1C-ND |
| Product Name | Signal Relays, Up to 2 Amps |
| Relay Type | General |
| Mounting | PCBoard |
| Poles | Single Pole (SP) |