The SR5-3V-200-1C is a signal relay with a 3 Vdc coil, 200 mW coil power, and a 1 Form C contact configuration. It has a contact rating of 1 A at 120 Vac or 24 Vdc, with a maximum switching current of 3 A and switching power of 360 VA or 72 W. The contact resistance is 50 mΩ at 6 Vdc and 0.1 A. Operating time and release time are both 5 ms. The relay has an electrical life of 100,000 operations and a mechanical life of 10,000,000 operations. It operates from -25 to 70 °C with 35% to 95% RH humidity. The package is through-hole, weighing 4.0 g, with terminals plated in tin and a PBT (UL94V-0) orange housing. It meets UL/cUL 508 safety approvals and is RoHS compliant.
RELAY GENERAL PURPOSE SPDT 1A 3V
| DigiKey | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2223-SR5-3V-200-1C-ND |
| Product Name | Signal Relays, Up to 2 Amps |
| Relay Type | General |
| Mounting | PCBoard |
| Poles | Single Pole (SP) |