The SR5-24V-200-1C is a signal relay with a 24 Vdc coil, 200 mW power consumption, and a 1 Form C contact. It handles up to 3 A switching current and 220 Vac or 30 Vdc switching voltage, with a contact rating of 1 A at 120 Vac or 24 Vdc. Contact resistance is 50 mΩ at 6 Vdc and 0.1 A. Electrical life is 100,000 operations; mechanical life is 10,000,000. Operating temperature ranges from -25°C to 70°C. Insulation resistance is 100 MΩ at 500 Vdc, with 750 Vac between contacts and 1,000 Vac between coil and contacts. Operate and release times are each 5 ms. The relay weighs 4.0 g, has a PBT housing rated UL94V-0, and is RoHS compliant with tin-plated copper terminals.
RELAY GEN PURPOSE SPDT 1A 24V
| DigiKey | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2223-SR5-24V-200-1C-ND |
| Product Name | Signal Relays, Up to 2 Amps |
| Relay Type | General |
| Mounting | PCBoard |
| Poles | Single Pole (SP) |