The SR5-12V-200-1C is a signal relay with a 12 Vdc coil, 200 mW coil power, and a 1 Form C contact configuration. It supports a contact rating of 1 A at 120 Vac or 24 Vdc, with a maximum switching voltage of 220 Vac and 30 Vdc, and a maximum switching current of 3 A. Contact resistance is 50 mΩ at 6 Vdc and 0.1 A. The relay has an electrical life of 100,000 operations and a mechanical life of 10,000,000 operations. It operates within a temperature range of -25°C to 70°C and has an insulation resistance of 100 MΩ at 500 Vdc. The dielectric strength is 750 Vac between open contacts and 1,000 Vac between coil and contacts. The relay is housed in PBT (UL94V-0) with tin-plated copper terminals and weighs 4.0 g. It meets UL/cUL 508 safety approvals and is RoHS compliant.
RELAY GEN PURPOSE SPDT 1A 12V
| DigiKey | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2223-SR5-12V-200-1C-ND |
| Product Name | Signal Relays, Up to 2 Amps |
| Relay Type | General |
| Mounting | PCBoard |
| Poles | Single Pole (SP) |