The SR3-12V-150-1C is a signal relay with a 12 Vdc coil, 1 Form C contact, and 150 mW coil power. It has a contact rating of 1 A at 125 Vac or 24 Vdc, with a maximum switching current of 2 A and switching power of 250 VA or 48 W. The contact resistance is 50 mΩ at 6 Vdc, 0.1 A. The relay operates in 5 ms and releases in 5 ms, with an electrical life of 100,000 operations and mechanical life of 5,000,000 operations. It is rated for operating temperatures from -40°C to 70°C and has an insulation resistance of 1,000 MΩ at 500 Vdc. The device complies with UL/cUL 508 and UL94V-0 flammability standards, is RoHS compliant, and weighs 2.2 g. The package measures 12.3 mm × 7.3 mm with a terminal pitch of 2.54 mm and 7.62 mm.
RELAY GEN PURPOSE SPDT 1A 12V
| DigiKey | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2223-SR3-12V-150-1C-ND |
| Product Name | Signal Relays, Up to 2 Amps |
| Relay Type | General |
| Mounting | PCBoard |
| Poles | Single Pole (SP) |