The SR2-9V-330-1C is a signal relay with a 9 Vdc coil, 330 mW coil power, and a Form C contact configuration. It has a contact rating of 1 A at 120 Vac or 24 Vdc, with a maximum switching voltage of 120 Vac and 30 Vdc, and a maximum switching current of 2 A. Contact resistance is 50 mΩ at 6 Vdc and 0.1 A. The relay operates in 6 ms and releases in 4 ms, with an electrical life of 100,000 operations and a mechanical life of 10,000,000 operations. It is packaged in a tube of 25 units, with a weight of 1.7 g. The device is rated for operation from -25°C to 70°C and meets UL/cUL 508 safety standards and UL94V-0 flammability rating. The package is PCB-mountable with a footprint of 10.2 mm × 7.4 mm.
RELAY GENERAL PURPOSE SPDT 1A 9V
| DigiKey | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2223-SR2-9V-330-1C-ND |
| Product Name | Signal Relays, Up to 2 Amps |
| Relay Type | General |
| Mounting | PCBoard |
| Poles | Single Pole (SP) |