The SR2-24V-330-1C is a signal relay with a 24 Vdc coil, 330 mW power, and 1 Form C contacts. It switches up to 120 Vac or 30 Vdc at 2 A, with a contact rating of 1 A. Contact resistance is 50 mΩ at 6 Vdc and 0.1 A. Electrical life is 100,000 operations; mechanical life is 10,000,000. The relay has a 10.2 mm × 7.4 mm × 5.3 mm PBT enclosure, weighs 1.7 g, and operates from -25°C to 70°C. It meets UL/cUL 508 standards and UL94V-0 flammability rating, and is RoHS compliant.
RELAY GEN PURPOSE SPDT 1A 24V
| DigiKey | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2223-SR2-24V-330-1C-ND |
| Product Name | Signal Relays, Up to 2 Amps |
| Relay Type | General |
| Mounting | PCBoard |
| Poles | Single Pole (SP) |