The SR11-9V-200-2C is a signal relay with a 9 Vdc coil, 200 mW coil power, and 2 Form C contacts. It has a contact rating of 1 A at 120 Vac or 24 Vdc, with a maximum switching current of 2 A and switching power of 240 VA or 48 W. Contact resistance is 50 mΩ at 6 Vdc, 0.1 A. The relay operates in 7 ms and releases in 3 ms. It is rated for -25 to 70 °C operating temperature and meets UL/cUL 508 safety standards with UL94V-0 flammability rating. The device is packaged in a tube of 25 units, weighs 5.0 g, and uses PBT housing with tin-plated copper terminals. It is RoHS compliant.
RELAY GENERAL PURPOSE DPDT 1A 9V
| DigiKey | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2223-SR11-9V-200-2C-ND |
| Product Name | Signal Relays, Up to 2 Amps |
| Relay Type | General |
| Mounting | PCBoard |
| Poles | Double Pole (DP) |