The SR11-3V-200-2C is a signal relay with a 3 Vdc coil, 200 mW coil power, and 2 Form C contacts. It has a contact rating of 1 A at 120 Vac or 24 Vdc, a maximum switching current of 2 A, and a maximum switching power of 240 VA or 48 W. The relay operates with a 7 ms actuation time and 3 ms release time, and supports a contact resistance of 50 mΩ at 6 Vdc and 0.1 A. It is rated for operation from -25°C to 70°C, has an insulation resistance of 1,000 MΩ at 500 Vdc, and meets UL/cUL 508 safety approvals with a UL94V-0 flammability rating. The device is housed in a PBT casing, weighs 5.0 g, and is mounted via PCB terminals with tin plating.
RELAY GENERAL PURPOSE DPDT 1A 3V
| DigiKey | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2223-SR11-3V-200-2C-ND |
| Product Name | Signal Relays, Up to 2 Amps |
| Relay Type | General |
| Mounting | PCBoard |
| Poles | Double Pole (DP) |