The SR11-12V-200-2C is a signal relay with a 12 Vdc coil, 200 mW coil power, and a 2 Form C contact configuration. It has a contact rating of 1 A at 120 Vac or 24 Vdc, with a maximum switching current of 2 A and switching power of 240 VA or 48 W. The relay operates within a temperature range of -25°C to 70°C, has an operate time of 7 ms and a release time of 3 ms, and is rated for 100,000 electrical operations and 15,000,000 mechanical operations. It features AuAg overlay contacts, 50 mΩ max contact resistance, and meets UL/cUL 508 safety approvals with a UL94V-0 flammability rating. The device is packaged in a tube with a weight of 5.0 g and is RoHS compliant.
RELAY GEN PURPOSE DPDT 1A 12V
| DigiKey | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2223-SR11-12V-200-2C-ND |
| Product Name | Signal Relays, Up to 2 Amps |
| Relay Type | General |
| Mounting | PCBoard |
| Poles | Double Pole (DP) |