The SR10-9V-450-2C is a signal relay with a 9 Vdc coil, 450 mW power consumption, and a 2 Form C contact configuration. It has a contact rating of 1 A at 120 Vac or 24 Vdc, with a maximum switching current of 2 A and switching power of 240 VA or 48 W. The contact resistance is 50 mΩ at 6 Vdc and 0.1 A. The relay operates in 7 ms and releases in 3 ms, with an electrical life of 100,000 operations and mechanical life of 15,000,000 operations. The device is rated for operating temperatures from -25°C to 70°C and humidity from 35% to 95% RH at 40°C. It weighs 5.0 g and meets UL/cUL 508 safety approvals with a UL94V-0 flammability rating. The package is through-hole with dimensions 20.3 mm × 10.0 mm × 7.6 mm. RoHS compliant.
RELAY GENERAL PURPOSE DPDT 1A 9V
| DigiKey | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2223-SR10-9V-450-2C-ND |
| Product Name | Signal Relays, Up to 2 Amps |
| Relay Type | General |
| Mounting | PCBoard |
| Poles | Double Pole (DP) |