The SR10-5V-450-2C is a signal relay with a 5 Vdc coil, 450 mW coil power, and 2 Form C contacts. It has a contact rating of 1 A at 120 Vac or 24 Vdc, with a maximum switching current of 2 A and switching power of 240 VA or 48 W. Contact resistance is 50 mΩ at 6 Vdc, 0.1 A. Operate and release times are 7 ms and 3 ms respectively. The relay is rated for -25°C to 70°C operating temperature, 35% to 95% RH humidity, and weighs 5.0 g. It meets UL/cUL 508 safety approvals and has a UL94V-0 flammability rating. The device is packaged in a tube of 25 pcs and meets RoHS standards. Its physical dimensions are 20.3 mm × 10.0 mm × 7.6 mm with a 5.08 mm pin pitch.
RELAY GENERAL PURPOSE DPDT 1A 5V
| DigiKey | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2223-SR10-5V-450-2C-ND |
| Product Name | Signal Relays, Up to 2 Amps |
| Relay Type | General |
| Mounting | PCBoard |
| Poles | Double Pole (DP) |