The SR10-3V-450-2C is a signal relay with a 3 Vdc coil, 450 mW coil power, and a 2 Form C contact configuration. It has a contact rating of 1 A at 120 Vac or 24 Vdc, with a maximum switching current of 2 A and switching power of 240 VA or 48 W. The contact resistance is 50 mΩ at 6 Vdc and 0.1 A. Operate time is 7 ms and release time is 3 ms. The relay is rated for 100,000 electrical operations and 15,000,000 mechanical operations. It operates from -25°C to 70°C and has an insulation resistance of 1,000 MΩ at 500 Vdc. The device meets UL/cUL 508 safety approvals and UL94V-0 flammability rating, is RoHS compliant, and weighs 5.0 g. The package is through-hole with dimensions of 20.3 mm × 10.0 mm × 7.6 mm, based on the mechanical drawing.
RELAY GENERAL PURPOSE DPDT 1A 3V
| DigiKey | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2223-SR10-3V-450-2C-ND |
| Product Name | Signal Relays, Up to 2 Amps |
| Relay Type | General |
| Mounting | PCBoard |
| Poles | Double Pole (DP) |