The SR10-12V-450-2C is a signal relay with a 12 Vdc coil, 450 mW power, and 2 Form C contacts. It switches up to 2 A at 120 Vac or 24 Vdc, with a maximum switching power of 240 VA. Contact resistance is 50 mΩ at 6 Vdc, 0.1 A. Operate time is 7 ms, release time is 3 ms. It supports 100,000 electrical operations and 15,000,000 mechanical operations. Operating temperature ranges from -25°C to 70°C. Insulation resistance is 1,000 MΩ at 500 Vdc; dielectric strength is 500 Vac between contacts and 1,000 Vac between coil and contacts. The relay has a PBT (UL94V-0) housing, is RoHS compliant, and weighs 5.0 g. Its dimensions are 20.3 mm × 10.0 mm × 7.62 mm. Packaged in tubes of 25 pcs.
RELAY GEN PURPOSE DPDT 1A 12V
| DigiKey | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2223-SR10-12V-450-2C-ND |
| Product Name | Signal Relays, Up to 2 Amps |
| Relay Type | General |
| Mounting | PCBoard |
| Poles | Double Pole (DP) |