The SR1-9V-450-1C is a signal relay with a 9 Vdc coil, 450 mW coil power, and 1 Form C contacts rated for 1 A at 120 Vac or 24 Vdc. It has a contact resistance of 50 mΩ at 6 Vdc and 0.1 A, with a maximum switching voltage of 120 Vac and 30 Vdc, and a maximum switching current of 2 A. The relay operates in 6 ms and releases in 4 ms, with an electrical life of 100,000 operations and a mechanical life of 10,000,000 operations. It is housed in a PBT (UL94V-0) case, measures 10.2 mm by 7.4 mm, and weighs 1.7 g. The relay meets UL/cUL 508 safety approvals and is RoHS compliant.
RELAY GENERAL PURPOSE SPDT 1A 9V
| DigiKey | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2223-SR1-9V-450-1C-ND |
| Product Name | Signal Relays, Up to 2 Amps |
| Relay Type | General |
| Mounting | PCBoard |
| Poles | Single Pole (SP) |