The SR1-12V-450-1C is a signal relay with a 12 Vdc coil, 450 mW coil power, and a 1 Form C contact configuration. It features a 1 A switching rating at 120 Vac or 24 Vdc, with a maximum switching current of 2 A and switching power of 120 VA or 30 W. Contact resistance is 50 mΩ at 6 Vdc, 0.1 A. The relay has a 6 ms operate time and 4 ms release time, with an electrical life of 100,000 operations and mechanical life of 10,000,000 operations. The device is rated for operation from -25°C to 70°C and meets UL/cUL 508 safety approvals with a UL94V-0 flammability rating. It is packaged in a tube of 25 pieces and weighs 1.7 g. The case measures 10.2 mm by 7.4 mm by 5.3 mm with a pin pitch of 2.54 mm.
RELAY GEN PURPOSE SPDT 1A 12V
| DigiKey | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2223-SR1-12V-450-1C-ND |
| Product Name | Signal Relays, Up to 2 Amps |
| Relay Type | General |
| Mounting | PCBoard |
| Poles | Single Pole (SP) |