19.5 X 5 X 5.7 MM, 5 MM RAISED S
| DigiKey | |
|---|---|
| Product Category | Slide Switches |
| Product Number | 2223-SLW-195557-5A-N-D-ND |
| Product Name | Slide Switches |
| Terminal Type | Quick Connect/Blade |
| Operating Temp | -4 to 158 F (-20 to 70 C) |
| Maintained Switch Function | Maintained; ON / ON (Low / High) |
| Pole & Throw Specifications | Single Pole, Double Throw (SPDT) |