Phone Connectors audio jack, 3.5 mm, rt, 4 conductor, through hole, 1 switch Product overview: SJ-43515TS from Same Sky is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Through-Hole, Electronic Connector, Audio Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 434-SJ-43515TS can be used for catalog matching and distributor lookup.
"3.50mm (0.141"", 1/8"", Mini Plug) - Headphone Phone Jack Stereo (4 Conductor, TRRS) Connector Solder"
Same Sky SJ-43515TS Jack Connector
Same Sky SJ-43515TS Jack Connector
Same Sky SJ-43515TS Jack Connector
CONN JACK 4COND 3.5MM R/A
| ERSAELECTRONICS PTE. LTD. | DigiKey | RS Components, Ltd. | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 434-SJ-43515TS | CP-43515TS-ND | 2596707P | SJ-43515TS |
| Product Name | Through-Hole Electronic Connector | Audio Connectors | Jack Plugs & Sockets | Audio Connectors |
| Gender | Female / Jack | Female / Jack | Male / Plug | Female / Jack |
| Voltage Rating | 12 volts | 12 volts | ||
| Category | Audio / Video |