Phone Connectors Audio Jacks Product overview: SJ-3523-SMT-TR from Same Sky is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Audio Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 434-SJ-3523-SMT-TR can be used for catalog matching and distributor lookup.
"3.50mm (0.141"", 1/8"", Mini Plug) - Headphone Phone Jack Stereo (3 Conductor, TRS) Connector Solder"
"3.50mm (0.141"", 1/8"", Mini Plug) - Headphone Phone Jack Stereo (3 Conductor, TRS) Connector Solder"
"3.50mm (0.141"", 1/8"", Mini Plug) - Headphone Phone Jack Stereo (3 Conductor, TRS) Connector Solder"
Same Sky SJ-3523-SMT-TR Jack Connector
Same Sky SJ-3523-SMT-TR Jack Connector
CONN JACK STEREO 3.5MM SMD R/A
| ERSAELECTRONICS PTE. LTD. | DigiKey | RS Components, Ltd. | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 434-SJ-3523-SMT-TR | CP-3523SJDKR-ND | 2596684 | SJ-3523-SMT-TR |
| Product Name | Electronic Connector | Audio Connectors | Jack Plugs & Sockets | Audio Connectors |
| Gender | Female / Jack | Female / Jack | Male / Plug | Female / Jack |
| Voltage Rating | 12 volts | 12 volts | ||
| Category | Audio / Video |