8 Position Circular Connector Receptacle, Female Sockets Solder
Same Sky SDS-80J DIN Connector
Same Sky SDS-80J DIN Connector
Same Sky SDS-80J DIN Connector
CONN RCPT FMALE DIN 8POS SOLDER
| DigiKey | RS Components, Ltd. | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | CP-2380-ND | 2596616 | SDS-80J |
| Product Name | Circular Connector Assemblies | DIN Connectors | Circular Connector Assemblies |
| Connector Type | Receptacle, Female Sockets | DIN Connector | Circular / Cylindrical Connectors |
| Mounting | Through Hole, Right Angle | Through Hole, Right Angle | |
| Voltage Rating | 100 volts | 100 volts | |
| Current Rating | 2.0 amps | 2.0 amps |