4 Position Circular Connector Receptacle, Female Sockets Solder
CONN RCPT FMALE DIN 4POS SOLDER
| DigiKey | ODG (Origin Data Global) | |
|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors |
| Product Number | CP-2340-ND | SDS-40J |
| Product Name | Circular Connector Assemblies | Circular Connector Assemblies |
| Connector Type | Receptacle, Female Sockets | Circular / Cylindrical Connectors |
| Mounting | Through Hole, Right Angle | Through Hole, Right Angle |
| Voltage Rating | 100 volts | 100 volts |