SWITCH ROTARY DIP SPST 0.15A 42V
| DigiKey | |
|---|---|
| Product Category | DIP Switches |
| Product Number | 2223-RDS5-8S-1065-D-67-ND |
| Product Name | DIP Switches |
| Actuator Specifications | Slide Actuator(s) |
| Pole and Throw Specifications | Single Pole, Single Throw (SPST) |
| Terminal Type | Other Terminal Type |
| Other Terminal Type | Through Hole |