Same Sky DIP Switches RDS3-16S-1065-2-D

Description
SWITCH DIP ROTARY HEX 150MA 42V
Request a Quote Datasheet
Description
SWITCH DIP ROTARY HEX 150MA 42V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DIP Switches - 2223-RDS3-16S-1065-2-D-ND - DigiKey
Thief River Falls, MN, United States
SWITCH DIP ROTARY HEX 150MA 42V

SWITCH DIP ROTARY HEX 150MA 42V

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category DIP Switches
Product Number 2223-RDS3-16S-1065-2-D-ND
Product Name DIP Switches
Actuator Specifications Slide Actuator(s)
Pole and Throw Specifications Other Type (Special Application)
Other Pole and Throw Hexadecimal
Terminal Type Other Terminal Type
Unlock Full Specs
to access all available technical data

Similar Products

DIP & SIP Switches - 334959A - RS Components, Ltd.
Specs
Number of Positions Available 16
View Details
A6S-H Slide DIP Switch - A6S-8104-PH - Aratas America LLC
Specs
Actuator Specifications Slide Actuator(s)
Switch Dimensions 3.7 x 21.26 x 6.2 mm
Terminal Type Other Terminal Type
View Details
3 suppliers
DIP Switch - 2319747-9 - TE Connectivity
Specs
Actuator Specifications Slide Actuator(s)
Number of Positions Available 9
Pole and Throw Specifications Other Type (Special Application)
View Details