Dip Switch BCD 10 Position Surface Mount, Right Angle Rotary for Tool Actuator 100mA 50VDC
| DigiKey | |
|---|---|
| Product Category | DIP Switches |
| Product Number | 2223-RDS-10S-7229-A-ASMT-TR-ND |
| Product Name | DIP Switches |
| Actuator Specifications | Slide Actuator(s) |
| Pole and Throw Specifications | Other Type (Special Application) |
| Other Pole and Throw | BCD |
| Terminal Type | Surface Mount Technology |