POT 100K OHM 1/2W CARBON LOG
| DigiKey | |
|---|---|
| Product Category | Potentiometers, Rheostats, and Trimmers |
| Product Number | 2223-PTN24B-C10020DA-ND |
| Product Name | Rotary Potentiometers, Rheostats |
| Technology / Construction | Carbon Composition |
| Mounting / Packaging | Panel Mount (Bushing) |
| Potentiometer Type | Standard Potentiometer |
| Resistance Taper | Log / Audio |