The PRY6 series is a power relay with a 17 A contact rating at 250 Vac or 30 Vdc, available in 1 Form A or 1 Form C configurations, and epoxy sealed for environmental protection. It operates with a coil voltage of 24 Vdc, has a 0.36 W coil power, and features a Class F insulation system. The relay has a 10 ms operate time and 5 ms release time, with a mechanical life of 1,000,000 operations and an electrical life of 100,000 operations at rated load. It meets UL/cUL 508 safety approvals and has a UL94V-0 flammability rating. The device is mounted on a PCB, weighs 9 g, and operates from -40°C to 105°C.
RELAY GEN PURPOSE SPDT 17A 24V
| DigiKey | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2223-PRY6-24V-360-1C-F-ND |
| Product Name | Power Relays, Over 2 Amps |
| Relay Type | General |
| Mounting | PCBoard |
| Poles | Single Pole (SP) |
| Throw | Double Throw |