The PRY6 series is a power relay with a 17 A contact rating at 250 Vac or 30 Vdc, available in 1 Form A or 1 Form C configurations. It features epoxy sealing, a Class F coil insulation system, and operates with a coil voltage of 24 Vdc, drawing 0.36 W. The relay has an operate time of 10 ms and a release time of 5 ms, with a maximum switching power of 4,700 VA. It is rated for operation from -40 °C to 105 °C and meets UL/cUL 508 safety approvals with a UL94V-0 flammability rating. The package is surface mount, weighing 9 g, with a PCB footprint designed for tin-plated copper alloy terminals.
RELAYS, SPST, 17A, 1A, 24V, 360M
| DigiKey | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2223-PRY6-24V-360-1A-EF-ND |
| Product Name | Power Relays, Over 2 Amps |
| Relay Type | General |
| Mounting | PCBoard |
| Poles | Single Pole (SP) |
| Throw | Single Throw |