The PRY5 series is a power relay with 1 Form A or 1 Form C contacts, epoxy sealed, and rated for up to 40 A at 250 Vac or 30 A at 250 Vac with 20 A normally closed. It has a Class F insulation system, operates at -40 to 105 °C, and meets UL/cUL 508 and UL94V-0 standards. The relay measures 27 g and is designed for PCB mounting with a 15 ms operate time and 10 ms release time. The product is RoHS compliant and features a coil voltage of 9 Vdc, 90 Ω coil resistance, and 0.90 W coil power consumption.
RELAYS, SPST, 40A, 1A, 9V, 900MW
| DigiKey | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2223-PRY5-9V-900-1A-EF-ND |
| Product Name | Power Relays, Over 2 Amps |
| Relay Type | General |
| Mounting | PCBoard |
| Poles | Single Pole (SP) |
| Throw | Single Throw |