The PRY5 series is a power relay with 1 Form A or 1 Form C contacts, rated for up to 40 A at 250 Vac and 30 A at 28 Vdc, featuring epoxy sealing and a Class F insulation system. It operates with a 5 Vdc coil, has an operate time of 15 ms and a release time of 10 ms, and supports a maximum switching voltage of 277 Vac. The relay is rated for -40 to 105 °C operating temperature, meets UL/cUL 508 safety approvals, and carries a UL94V-0 flammability rating. It is RoHS compliant, weighs 27 g, and is delivered in a PCB-mount package with a PBT housing.
RELAYS, SPST, 40A, 1A, 5V, 900MW
| DigiKey | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2223-PRY5-5V-900-1A-F-ND |
| Product Name | Power Relays, Over 2 Amps |
| Relay Type | General |
| Mounting | PCBoard |
| Poles | Single Pole (SP) |
| Throw | Single Throw |