The PRY5 series is a power relay with 1 Form A or 1 Form C contacts, rated for 40 A at 250 Vac in single-pole normally open configuration and 30 A at 250 Vac in form C contacts. It features epoxy sealing, a Class F coil insulation system, and a 27 g weight. The part operates with a 18 Vdc coil, consuming 0.90 W, and has an operate time of 15 ms and release time of 10 ms. Contact material is silver alloy, with a maximum switching voltage of 277 Vac and electrical life of 100,000 operations at 30 A/250 Vac. It meets UL/cUL 508 safety approvals and has a UL94V-0 flammability rating. The relay is designed for PCB mounting with a PBT housing, tin-plated terminals, and an operating temperature range of -40 to 105 °C.
RELAYS, SPST, 40A, 1A, 18V, 900M
| DigiKey | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2223-PRY5-18V-900-1A-F-ND |
| Product Name | Power Relays, Over 2 Amps |
| Relay Type | General |
| Mounting | PCBoard |
| Poles | Single Pole (SP) |
| Throw | Single Throw |