The PRY5 series is a power relay with 1 Form A or 1 Form C contact configurations, rated for 40 A at 250 Vac (1 Form A) or 30 A at 250 Vac (1 Form C), and epoxy sealed for environmental protection. It features a Class F insulation system, operates at -40 °C to 105 °C, and meets UL/cUL 508 and UL94V-0 standards. The relay has a 27 g weight and is designed for PCB mounting with a 255-265 °C wave soldering tolerance. The 18 Vdc coil variant requires 360 Ω nominal resistance and consumes 0.90 W, with operate and release times of 15 ms and 10 ms, respectively.
RELAYS, SPST, 40A, 1A, 18V, 900M
| DigiKey | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2223-PRY5-18V-900-1A-EF-ND |
| Product Name | Power Relays, Over 2 Amps |
| Relay Type | General |
| Mounting | PCBoard |
| Poles | Single Pole (SP) |
| Throw | Single Throw |