The PRY5-12V-900-1A-EF is a PCB-mount power relay with epoxy sealing and Class F insulation, rated for 40 A at 250 Vac in 1 Form A configuration. It operates at 12 Vdc with a coil resistance of 160 Ω and consumes 0.90 W. The contact structure supports a maximum switching voltage of 277 Vac and switching power of 11,080 VA. Operate and release times are 15 ms and 10 ms, respectively. The relay withstands a 50 K contact temperature rise at full load, has 100 MΩ insulation resistance, and 1,500 Vac dielectric strength between contacts. It meets UL/cUL 508 and UL94V-0 standards, operates from -40 °C to 105 °C, and weighs 27 g.
RELAYS, SPST, 40A, 1A, 12V, 900M
| DigiKey | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2223-PRY5-12V-900-1A-EF-ND |
| Product Name | Power Relays, Over 2 Amps |
| Relay Type | General |
| Mounting | PCBoard |
| Poles | Single Pole (SP) |
| Throw | Single Throw |