The PRY4 series is a power relay with a 40 A contact rating for 1 Form A and 30 A for 1 Form C at 250 Vac, epoxy sealed for environmental protection, and class F coil insulation. It has a switching voltage rating of 277 Vac, operates with a coil voltage of 24 Vdc, and consumes 0.90 W. The relay features a 1 Form C contact configuration, a 24 g weight, and an operating temperature range of -40 °C to 105 °C. It meets UL/cUL 508 safety approvals and is compliant with RoHS and UL94V-0 flammability standards. The package is a PCB mount with dimensions defined by the mechanical drawing, and it supports wave soldering up to 265 °C.
RELAY GEN PURPOSE SPDT 30A 24V
| DigiKey | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2223-PRY4-24V-900-1C-EF-ND |
| Product Name | Power Relays, Over 2 Amps |
| Relay Type | General |
| Mounting | PCBoard |
| Poles | Single Pole (SP) |
| Throw | Double Throw |