The PRY4 series is a power relay with a 40 A contact rating for 1 Form A at 250 Vac and a 30 A rating for 1 Form C, epoxy sealed for environmental protection, and housed in a PBT case compliant with UL94V-0. It operates on 24 Vdc coil voltage with a coil resistance of 640 Ω, consumes 0.90 W, and has a coil temperature rise of 70 K maximum. The relay supports switching up to 277 Vac, with an operate time of 15 ms and release time of 10 ms. It is rated for operation from -40 °C to 105 °C and meets UL/cUL 508 safety approvals. The weight is 24 g.
RELAYS, SPST, 40A, 1A, 24V, 900M
| DigiKey | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2223-PRY4-24V-900-1A-EF-ND |
| Product Name | Power Relays, Over 2 Amps |
| Relay Type | General |
| Mounting | PCBoard |
| Poles | Single Pole (SP) |
| Throw | Single Throw |