The PRY3 series is a power relay with 10 A contact rating at 30 Vdc and 250 Vac, available in 1 Form A or 1 Form C contact configurations. The PRY3-9V-360-1C variant has a 9 Vdc coil with 225 Ω resistance, operates at 6.75 Vdc release voltage, and consumes 0.36 W. It is epoxy sealed, features Ag alloy contacts, and has a 100 mΩ contact resistance. The relay meets UL/cUL 508 safety standards and has a UL94V-0 flammability rating. Mounting is through-hole with a PCB footprint, and the unit weighs 7.9 g. Operating temperature ranges from -40 °C to 105 °C.
RELAY GEN PURPOSE SPDT 10A 9V
| DigiKey | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2223-PRY3-9V-360-1C-ND |
| Product Name | Power Relays, Over 2 Amps |
| Relay Type | General |
| Mounting | PCBoard |
| Poles | Single Pole (SP) |
| Throw | Double Throw |