The PRY3 series is a power relay with a 10 A contact rating at 30 Vdc or 250 Vac, available in 1 Form A or 1 Form C configurations. It features epoxy sealing, a Class A coil insulation system, and operates at 9 Vdc with a coil resistance of 225 Ω and a nominal power of 0.36 W. The relay has a 10 ms operate time and 5 ms release time, with a contact resistance of 100 mΩ max. It supports a maximum switching voltage of 277 Vac and 30 Vdc, with a switching power limit of 2,500 VA and 300 W. Mechanical life is rated at 10,000,000 operations, and electrical life is 100,000 operations at 250 Vac/10 A. The operating temperature range is -40 to 105 °C, and it meets UL/cUL 508 safety approvals and UL94V-0 flammability rating. The package is through-hole with a weight of 7.9 g.
RELAYS, SPST, 10A, 1A, 9V, 360MW
| DigiKey | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2223-PRY3-9V-360-1A-E-ND |
| Product Name | Power Relays, Over 2 Amps |
| Relay Type | General |
| Mounting | PCBoard |
| Poles | Single Pole (SP) |
| Throw | Single Throw |