The PRY3 series is a power relay with a 10 A contact rating at 250 Vac and 30 Vdc, available in 1 Form A or 1 Form C contact configurations. It features epoxy sealing, a Class A coil insulation system, and operates at a maximum coil voltage of 6.5 Vdc for the 5V variant. The relay has a 10 ms operate time and 5 ms release time, with an insulation resistance of 100 MΩ and dielectric strength of 750 Vac between open contacts. It complies with UL/cUL 508 and UL94V-0 flammability standards, supports RoHS compliance, and operates from -40 °C to 105 °C. The package is a PCB mount with a weight of 7.9 g.
RELAY GEN PURPOSE SPDT 10A 5V
| DigiKey | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2223-PRY3-5V-360-1C-ND |
| Product Name | Power Relays, Over 2 Amps |
| Relay Type | General |
| Mounting | PCBoard |
| Poles | Single Pole (SP) |
| Throw | Double Throw |