The PRY3-5V-360-1C-E is a 10 A power relay with a 5 Vdc coil, 1 Form C contacts, and epoxy sealing. It has a contact rating of 10 A at 250 Vac and 10 A at 30 Vdc, with a contact resistance of 100 mΩ max. The relay operates in 10 ms and releases in 5 ms, with a maximum coil temperature rise of 70 K. It supports switching up to 2,500 VA and 300 W, with electrical life of 100,000 operations at 250 Vac/10 A. The package is PCB-mounted, weighs 7.9 g, and meets UL/cUL 508 and UL94V-0 standards. Operating temperature ranges from -40 °C to 105 °C.
RELAY GEN PURPOSE SPDT 10A 5V
| DigiKey | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2223-PRY3-5V-360-1C-E-ND |
| Product Name | Power Relays, Over 2 Amps |
| Relay Type | General |
| Mounting | PCBoard |
| Poles | Single Pole (SP) |
| Throw | Double Throw |