The PRY3 series is a power relay with a 10 A contact rating at 250 Vac or 30 Vdc, available in 1 Form A or 1 Form C contact configurations. It features epoxy sealing, a Class A coil insulation system, and operates within a temperature range of -40 to 105°C. The part has a 5 ms release time, 10 ms operate time, and meets UL/cUL 508 and UL94V-0 flammability standards. It is RoHS compliant and weighs 7.9 g. The relay is designed for PCB mounting with a tin-plated copper alloy terminal and PBT housing. Electrical life is rated at 100,000 operations at 250 Vac/10 A, with a mechanical life of 10,000,000 operations.
RELAYS, SPST, 10A, 1A, 5V, 360MW
| DigiKey | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2223-PRY3-5V-360-1A-ND |
| Product Name | Power Relays, Over 2 Amps |
| Relay Type | General |
| Mounting | PCBoard |
| Poles | Single Pole (SP) |
| Throw | Single Throw |