The PRY3 series is a power relay with a 10 A contact rating at 30 Vdc or 250 Vac, available in 1 Form A or 1 Form C configurations. It features epoxy sealing, a Class A coil insulation system, and operates from -40°C to 105°C. The relay has a coil resistance of 69.4 Ω for the 5 Vdc variant, with a power consumption of 0.36 W, an operate time of 10 ms, and a release time of 5 ms. It is rated for 100,000 electrical operations at 250 Vac/10 A and 10,000,000 mechanical operations. The package is PCB-mount with a weight of 7.9 g and meets UL/cUL 508 and UL94V-0 standards. RoHS compliant.
RELAYS, SPST, 10A, 1A, 5V, 360MW
| DigiKey | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2223-PRY3-5V-360-1A-E-ND |
| Product Name | Power Relays, Over 2 Amps |
| Relay Type | General |
| Mounting | PCBoard |
| Poles | Single Pole (SP) |
| Throw | Single Throw |