The PRY3 series is a power relay with a 10 A contact rating at 250 Vac and 30 Vdc, available in 1 Form A or 1 Form C contact configurations. It features epoxy sealing, a Class A coil insulation system, and a compact design weighing 7.9 g. The 24 Vdc variant has a coil resistance of 1600 Ω and consumes 0.36 W. It has a contact resistance of 100 mΩ, an operate time of 10 ms, and a release time of 5 ms. The device is rated for operation from -40 °C to 105 °C and meets UL/cUL 508 safety approvals with a UL94V-0 flammability rating. RoHS compliant.
RELAY GEN PURPOSE SPDT 10A 24V
| DigiKey | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2223-PRY3-24V-360-1C-ND |
| Product Name | Power Relays, Over 2 Amps |
| Relay Type | General |
| Mounting | PCBoard |
| Poles | Single Pole (SP) |
| Throw | Double Throw |