The PRY3 series is a power relay with a 10 A contact rating at 250 Vac and 30 Vdc, available in 1 Form A or 1 Form C configurations. It features epoxy sealing, a Class A coil insulation system, and operates at 24 Vdc coil voltage for the PRY3-24V-360 variant. The relay has a 100 mΩ maximum contact resistance, 10 ms operate time, and 5 ms release time. It supports switching up to 2,500 VA and 300 W, with a mechanical life of 10,000,000 operations and an electrical life of 100,000 operations at 250 Vac/10 A. The device is rated for operation from -40 to 105 °C and meets UL/cUL 508 and UL94V-0 standards. It is RoHS compliant and mounted on a PCB with a weight of 7.9 g.
RELAY GEN PURPOSE SPDT 10A 24V
| DigiKey | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2223-PRY3-24V-360-1C-E-ND |
| Product Name | Power Relays, Over 2 Amps |
| Relay Type | General |
| Mounting | PCBoard |
| Poles | Single Pole (SP) |
| Throw | Double Throw |