The PRY3 series is a power relay with a 10 A contact rating at 250 Vac and 30 Vdc, available in 1 Form A or 1 Form C contact configurations. It features epoxy sealing, a Class A coil insulation system, and a coil power consumption of 0.36 W. The relay operates with a 24 Vdc coil, has a coil resistance of 1600 Ω, and switches up to 277 Vac. It is rated for 100,000 electrical operations at 250 Vac/10 A and 10,000,000 mechanical operations. The operating temperature ranges from -40 °C to 105 °C, with a weight of 7.9 g. It meets UL/cUL 508 safety approvals and UL94V-0 flammability rating, and is RoHS compliant. The relay is surface-mountable with a compact design, based on a PBT housing and tin-plated copper terminals.
RELAYS, SPST, 10A, 1A, 24V, 360M
| DigiKey | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2223-PRY3-24V-360-1A-ND |
| Product Name | Power Relays, Over 2 Amps |
| Relay Type | General |
| Mounting | PCBoard |
| Poles | Single Pole (SP) |
| Throw | Single Throw |