The PRY3 series is a power relay with a 10 A contact rating at 250 Vac or 30 Vdc, available in 1 Form A or 1 Form C contact configurations. This relay is epoxy sealed for environmental protection and features a Class A coil insulation system. It has a coil operating voltage of 24 Vdc, with a coil resistance of 1600 Ω and a coil power consumption of 0.36 W. The relay operates in 10 ms and releases in 5 ms, with a contact resistance of 100 mΩ max. It is rated for 100,000 electrical operations at 250 Vac/10 A and 10,000,000 mechanical operations. The operating temperature range is -40 to 105 °C, with humidity tolerance from 45 to 85 %RH. The part is RoHS compliant, meets UL/cUL 508 safety approvals, and has a UL94V-0 flammability rating. It is packaged for surface-mount PCB use with a weight of 7.9 g.
RELAYS, SPST, 10A, 1A, 24V, 360M
| DigiKey | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2223-PRY3-24V-360-1A-E-ND |
| Product Name | Power Relays, Over 2 Amps |
| Relay Type | General |
| Mounting | PCBoard |
| Poles | Single Pole (SP) |
| Throw | Single Throw |