The PRY3 series is a power relay with a 10 A contact rating at 30 Vdc or 250 Vac, available in 1 Form A or 1 Form C configurations. This part features epoxy sealing, a Class A coil insulation system, and operates at 18 Vdc coil voltage with a coil resistance of 900 Ω and power consumption of 0.36 W. It has an operate time of 10 ms, a release time of 5 ms, and a terminal pitch of 5 mm. The relay is rated for operation from -40 °C to 105 °C and meets UL/cUL 508 safety approvals with a UL94V-0 flammability rating. It is RoHS compliant and has a weight of 7.9 g. The part is supplied in a PCB mount package with a dimension of 17.5 mm × 14.5 mm × 11.5 mm.
RELAY GEN PURPOSE SPDT 10A 18V
| DigiKey | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2223-PRY3-18V-360-1C-E-ND |
| Product Name | Power Relays, Over 2 Amps |
| Relay Type | General |
| Mounting | PCBoard |
| Poles | Single Pole (SP) |
| Throw | Double Throw |