The PRY3 series is a power relay with a 10 A contact rating at 250 Vac and 30 Vdc, available in 1 Form A or 1 Form C configurations. It features epoxy sealing, a Class A coil insulation system, and operates from -40°C to 105°C. The relay has a coil voltage of 18 Vdc, with a coil resistance of 900 Ω ±10% and a coil power of 0.36 W, and operates in 10 ms with a release time of 5 ms. It meets UL/cUL 508 safety approvals and has a UL94V-0 flammability rating. The package is PCB-mount with a weight of 7.9 g.
RELAYS, SPST, 10A, 1A, 18V, 360M
| DigiKey | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2223-PRY3-18V-360-1A-ND |
| Product Name | Power Relays, Over 2 Amps |
| Relay Type | General |
| Mounting | PCBoard |
| Poles | Single Pole (SP) |
| Throw | Single Throw |