The PRY3-18V-360-1A-E is a power relay with a 18 Vdc coil, 1 Form A contact, and epoxy sealing, rated for 10 A at 250 Vac and 30 Vdc. It has a contact resistance of 100 mΩ, an operate time of 10 ms, and a release time of 5 ms. The relay operates from -40°C to 105°C and has an insulation resistance of 100 MΩ at 500 Vdc. It meets UL/cUL 508 safety approvals and has a UL94V-0 flammability rating. The unit weighs 7.9 g and is designed for PCB mounting with a PBT housing.
RELAYS, SPST, 10A, 1A, 18V, 360M
| DigiKey | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2223-PRY3-18V-360-1A-E-ND |
| Product Name | Power Relays, Over 2 Amps |
| Relay Type | General |
| Mounting | PCBoard |
| Poles | Single Pole (SP) |
| Throw | Single Throw |