The PRY3 series is a power relay with 10 A switching capacity, available in 1 Form A or 1 Form C contact configurations, and epoxy sealed for protection. The PRY3-12V-360-1C-E variant features a 12 Vdc coil with 400 Ω resistance, operates at 9.00 Vdc release voltage, and consumes 0.36 W. It supports contact ratings up to 10 A at 30 Vdc and 10 A at 250 Vac, with a 2,500 VA max switching power and 300 W max switching power. The relay has a 100 mΩ maximum contact resistance, operates in temperatures from -40 °C to 105 °C, and meets UL/cUL 508 and UL94V-0 safety standards. It is RoHS compliant and weighs 7.9 g in a PCB-mount package.
RELAY GEN PURPOSE SPDT 10A 12V
| DigiKey | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2223-PRY3-12V-360-1C-E-ND |
| Product Name | Power Relays, Over 2 Amps |
| Relay Type | General |
| Mounting | PCBoard |
| Poles | Single Pole (SP) |
| Throw | Double Throw |